Capital Lighting, Inc. 21017 Mid. Chandeliers-Candle 706733

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 33.00 Length 33.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Golden Bronze Weight: 23 Product Name: Eight Light Chandelier UPC: 792977210178 Category: Lighting Fixtures Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 33.00 Length 33.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Golden Bronze Weight: 23 Product Name: Eight Light Chandelier UPC: 792977210178 Category: Lighting Fixtures Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
21017 Mid. Chandeliers-Candle - 706733 - Capital Lighting, Inc.
Columbus, OH, USA
21017 Mid. Chandeliers-Candle
706733
21017 Mid. Chandeliers-Candle 706733
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 33.00 Length 33.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Golden Bronze Weight: 23 Product Name: Eight Light Chandelier UPC: 792977210178 Category: Lighting Fixtures Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 27.00
Height: 33.00
Length 33.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Golden Bronze
Weight: 23
Product Name: Eight Light Chandelier
UPC: 792977210178
Category: Lighting Fixtures
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 706733
Product Name 21017 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
LED Panel Lights - 2306121 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details