Capital Lighting, Inc. 21800 Foyer/Hall Lanterns-Open Frame 706730

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 35.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Sintra Bronze Weight: 16 Product Name: Three Light Pendant UPC: 792977218006 Category: Lighting Fixtures Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 35.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Sintra Bronze Weight: 16 Product Name: Three Light Pendant UPC: 792977218006 Category: Lighting Fixtures Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
21800 Foyer/Hall Lanterns-Open Frame - 706730 - Capital Lighting, Inc.
Columbus, OH, USA
21800 Foyer/Hall Lanterns-Open Frame
706730
21800 Foyer/Hall Lanterns-Open Frame 706730
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 35.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Sintra Bronze Weight: 16 Product Name: Three Light Pendant UPC: 792977218006 Category: Lighting Fixtures Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 10.25
Height: 35.50
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Sintra Bronze
Weight: 16
Product Name: Three Light Pendant
UPC: 792977218006
Category: Lighting Fixtures
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 706730
Product Name 21800 Foyer/Hall Lanterns-Open Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2754712 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lighting Fixture Dimensions 280mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details