Capital Lighting, Inc. 21006 Mid. Chandeliers-Glass Up 706727

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 31.00 Length 31.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 42 Product Name: Six Light Chandelier UPC: 792977210062 Category: Lighting Fixtures Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 31.00 Length 31.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 42 Product Name: Six Light Chandelier UPC: 792977210062 Category: Lighting Fixtures Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
21006 Mid. Chandeliers-Glass Up - 706727 - Capital Lighting, Inc.
Columbus, OH, USA
21006 Mid. Chandeliers-Glass Up
706727
21006 Mid. Chandeliers-Glass Up 706727
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 31.00 Length 31.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 42 Product Name: Six Light Chandelier UPC: 792977210062 Category: Lighting Fixtures Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 29.00
Height: 31.00
Length 31.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Oil Rubbed Bronze
Weight: 42
Product Name: Six Light Chandelier
UPC: 792977210062
Category: Lighting Fixtures
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 706727
Product Name 21006 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Batten Lights - 2306140 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details