Capital Lighting, Inc. 22403 Sconces-Wall Torchieres 706725

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 60.00 Length 60.00 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 17 Product Name: One Light Wall Sconce UPC: 792977224038 Category: Lighting Fixtures Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 60.00 Length 60.00 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 17 Product Name: One Light Wall Sconce UPC: 792977224038 Category: Lighting Fixtures Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
22403 Sconces-Wall Torchieres - 706725 - Capital Lighting, Inc.
Columbus, OH, USA
22403 Sconces-Wall Torchieres
706725
22403 Sconces-Wall Torchieres 706725
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 60.00 Length 60.00 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 17 Product Name: One Light Wall Sconce UPC: 792977224038 Category: Lighting Fixtures Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 60.00
Length 60.00
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Oil Rubbed Bronze
Weight: 17
Product Name: One Light Wall Sconce
UPC: 792977224038
Category: Lighting Fixtures
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 706725
Product Name 22403 Sconces-Wall Torchieres
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2229672 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.55m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details