Capital Lighting, Inc. 21005 Mid. Chandeliers-Glass Up 706724

Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 38.00 Length 38.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 50 Product Name: Nine Light Chandelier UPC: 792977210055 Category: Lighting Fixtures Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 38.00 Length 38.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 50 Product Name: Nine Light Chandelier UPC: 792977210055 Category: Lighting Fixtures Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
21005 Mid. Chandeliers-Glass Up - 706724 - Capital Lighting, Inc.
Columbus, OH, USA
21005 Mid. Chandeliers-Glass Up
706724
21005 Mid. Chandeliers-Glass Up 706724
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 38.00 Length 38.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 50 Product Name: Nine Light Chandelier UPC: 792977210055 Category: Lighting Fixtures Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 31.00
Height: 38.00
Length 38.00
Bulb
Type: Candelabra
Qty: 9
Wattage: 60
Finish: Oil Rubbed Bronze
Weight: 50
Product Name: Nine Light Chandelier
UPC: 792977210055
Category: Lighting Fixtures
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 706724
Product Name 21005 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892347 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details