Capital Lighting, Inc. 21009 Island/Pool Table-3 Light Bar 706723

Description
PRODUCT DETAILS / SPECS Width/Dia: 47.00 Height: 23.00 Length 23.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 37 Product Name: Three Light Kitchen Island UPC: 792977210093 Category: Lighting Fixtures Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 47.00 Height: 23.00 Length 23.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 37 Product Name: Three Light Kitchen Island UPC: 792977210093 Category: Lighting Fixtures Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
21009 Island/Pool Table-3 Light Bar - 706723 - Capital Lighting, Inc.
Columbus, OH, USA
21009 Island/Pool Table-3 Light Bar
706723
21009 Island/Pool Table-3 Light Bar 706723
PRODUCT DETAILS / SPECS Width/Dia: 47.00 Height: 23.00 Length 23.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 37 Product Name: Three Light Kitchen Island UPC: 792977210093 Category: Lighting Fixtures Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 47.00
Height: 23.00
Length 23.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Oil Rubbed Bronze
Weight: 37
Product Name: Three Light Kitchen Island
UPC: 792977210093
Category: Lighting Fixtures
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 706723
Product Name 21009 Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892236 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 165mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details