Capital Lighting, Inc. 21812 Mini Pendants-Chain 706716

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 16.38 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Spice Weight: 14 Product Name: One Light Mini Pendant Down Light UPC: 792977218129 Category: Lighting Fixtures Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 16.38 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Spice Weight: 14 Product Name: One Light Mini Pendant Down Light UPC: 792977218129 Category: Lighting Fixtures Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
21812 Mini Pendants-Chain - 706716 - Capital Lighting, Inc.
Columbus, OH, USA
21812 Mini Pendants-Chain
706716
21812 Mini Pendants-Chain 706716
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 16.38 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Spice Weight: 14 Product Name: One Light Mini Pendant Down Light UPC: 792977218129 Category: Lighting Fixtures Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 8.50
Height: 16.38
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Spice
Weight: 14
Product Name: One Light Mini Pendant Down Light
UPC: 792977218129
Category: Lighting Fixtures
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 706716
Product Name 21812 Mini Pendants-Chain
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2754712 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lighting Fixture Dimensions 280mm(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details