Capital Lighting, Inc. 22418 Sconces-Single Glass 706715

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 24.00 Length 24.00 Bulb Type: Candelabra Qty: 1 Wattage: 40 Finish: Antique Saddle Weight: 7 Product Name: One Light Wall Sconce UPC: 792977224182 Category: Lighting Fixtures Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 24.00 Length 24.00 Bulb Type: Candelabra Qty: 1 Wattage: 40 Finish: Antique Saddle Weight: 7 Product Name: One Light Wall Sconce UPC: 792977224182 Category: Lighting Fixtures Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
22418 Sconces-Single Glass - 706715 - Capital Lighting, Inc.
Columbus, OH, USA
22418 Sconces-Single Glass
706715
22418 Sconces-Single Glass 706715
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 24.00 Length 24.00 Bulb Type: Candelabra Qty: 1 Wattage: 40 Finish: Antique Saddle Weight: 7 Product Name: One Light Wall Sconce UPC: 792977224182 Category: Lighting Fixtures Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 24.00
Length 24.00
Bulb
Type: Candelabra
Qty: 1
Wattage: 40
Finish: Antique Saddle
Weight: 7
Product Name: One Light Wall Sconce
UPC: 792977224182
Category: Lighting Fixtures
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 706715
Product Name 22418 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286496 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details