Capital Lighting, Inc. 21051 Island/Pool Table-3 Light Bar 706714

Description
PRODUCT DETAILS / SPECS Width/Dia: 46.00 Height: 32.00 Length 32.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Spice Weight: 32 Product Name: Three Light Kitchen Island UPC: 792977210512 Category: Lighting Fixtures Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 46.00 Height: 32.00 Length 32.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Spice Weight: 32 Product Name: Three Light Kitchen Island UPC: 792977210512 Category: Lighting Fixtures Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
21051 Island/Pool Table-3 Light Bar - 706714 - Capital Lighting, Inc.
Columbus, OH, USA
21051 Island/Pool Table-3 Light Bar
706714
21051 Island/Pool Table-3 Light Bar 706714
PRODUCT DETAILS / SPECS Width/Dia: 46.00 Height: 32.00 Length 32.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Spice Weight: 32 Product Name: Three Light Kitchen Island UPC: 792977210512 Category: Lighting Fixtures Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 46.00
Height: 32.00
Length 32.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Spice
Weight: 32
Product Name: Three Light Kitchen Island
UPC: 792977210512
Category: Lighting Fixtures
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 706714
Product Name 21051 Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947687 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details