Capital Lighting, Inc. 22209 Semi-Flush Mts.-Bowl Style 706713

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.75 Height: 19.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Spice Weight: 20 Product Name: Two Light Semi Flush Mount UPC: 792977222096 Category: Lighting Fixtures Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.75 Height: 19.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Spice Weight: 20 Product Name: Two Light Semi Flush Mount UPC: 792977222096 Category: Lighting Fixtures Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
22209 Semi-Flush Mts.-Bowl Style - 706713 - Capital Lighting, Inc.
Columbus, OH, USA
22209 Semi-Flush Mts.-Bowl Style
706713
22209 Semi-Flush Mts.-Bowl Style 706713
PRODUCT DETAILS / SPECS Width/Dia: 21.75 Height: 19.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Spice Weight: 20 Product Name: Two Light Semi Flush Mount UPC: 792977222096 Category: Lighting Fixtures Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 21.75
Height: 19.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Spice
Weight: 20
Product Name: Two Light Semi Flush Mount
UPC: 792977222096
Category: Lighting Fixtures
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 706713
Product Name 22209 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892162 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.866m(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details