Capital Lighting, Inc. 21045 Mid. Chandeliers-Glass Up 706710

Description
PRODUCT DETAILS / SPECS Width/Dia: 35.00 Height: 39.00 Bulb Type: Candelabra Qty: 6 Wattage: 40 Finish: Antique Saddle Weight: 30 Product Name: Six Light Chandelier UPC: 792977210451 Category: Lighting Fixtures Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 35.00 Height: 39.00 Bulb Type: Candelabra Qty: 6 Wattage: 40 Finish: Antique Saddle Weight: 30 Product Name: Six Light Chandelier UPC: 792977210451 Category: Lighting Fixtures Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
21045 Mid. Chandeliers-Glass Up - 706710 - Capital Lighting, Inc.
Columbus, OH, USA
21045 Mid. Chandeliers-Glass Up
706710
21045 Mid. Chandeliers-Glass Up 706710
PRODUCT DETAILS / SPECS Width/Dia: 35.00 Height: 39.00 Bulb Type: Candelabra Qty: 6 Wattage: 40 Finish: Antique Saddle Weight: 30 Product Name: Six Light Chandelier UPC: 792977210451 Category: Lighting Fixtures Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 35.00
Height: 39.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 40
Finish: Antique Saddle
Weight: 30
Product Name: Six Light Chandelier
UPC: 792977210451
Category: Lighting Fixtures
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 706710
Product Name 21045 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Low Bay & High Bay Lighting - 2318133 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details