Capital Lighting, Inc. 21811 Mini Pendants-Chain 706709

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 13.00 Bulb Qty: 1 Wattage: 100 Finish: Antique Saddle Weight: 8 Product Name: One Light Mini Pendant Down Light UPC: 792977954515 Category: Lighting Fixtures Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 13.00 Bulb Qty: 1 Wattage: 100 Finish: Antique Saddle Weight: 8 Product Name: One Light Mini Pendant Down Light UPC: 792977954515 Category: Lighting Fixtures Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
21811 Mini Pendants-Chain - 706709 - Capital Lighting, Inc.
Columbus, OH, USA
21811 Mini Pendants-Chain
706709
21811 Mini Pendants-Chain 706709
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 13.00 Bulb Qty: 1 Wattage: 100 Finish: Antique Saddle Weight: 8 Product Name: One Light Mini Pendant Down Light UPC: 792977954515 Category: Lighting Fixtures Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 13.00
Bulb
Qty: 1
Wattage: 100
Finish: Antique Saddle
Weight: 8
Product Name: One Light Mini Pendant Down Light
UPC: 792977954515
Category: Lighting Fixtures
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 706709
Product Name 21811 Mini Pendants-Chain
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2892232 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details