Capital Lighting, Inc. 21046 Mid. Chandeliers-Glass Down 706707

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 19.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Saddle Weight: 24 Product Name: Three Light Chandelier UPC: 792977954522 Category: Lighting Fixtures Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 19.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Saddle Weight: 24 Product Name: Three Light Chandelier UPC: 792977954522 Category: Lighting Fixtures Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
21046 Mid. Chandeliers-Glass Down - 706707 - Capital Lighting, Inc.
Columbus, OH, USA
21046 Mid. Chandeliers-Glass Down
706707
21046 Mid. Chandeliers-Glass Down 706707
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 19.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Saddle Weight: 24 Product Name: Three Light Chandelier UPC: 792977954522 Category: Lighting Fixtures Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 19.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Antique Saddle
Weight: 24
Product Name: Three Light Chandelier
UPC: 792977954522
Category: Lighting Fixtures
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 706707
Product Name 21046 Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892354 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details