Capital Lighting, Inc. 71153-91-PL Exterior -Wall Mount 706693

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 7.25 Extension: 7.5 Bulb Type: Spiral PL Qty: 1 Wattage: 13 Finish: Antique Bronze Product Name: One Light Wall Mount Glass: Etched
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 7.25 Extension: 7.5 Bulb Type: Spiral PL Qty: 1 Wattage: 13 Finish: Antique Bronze Product Name: One Light Wall Mount Glass: Etched

Suppliers

Company
Product
Description
Supplier Links
71153-91-PL Exterior -Wall Mount - 706693 - Capital Lighting, Inc.
Columbus, OH, USA
71153-91-PL Exterior -Wall Mount
706693
71153-91-PL Exterior -Wall Mount 706693
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 7.25 Extension: 7.5 Bulb Type: Spiral PL Qty: 1 Wattage: 13 Finish: Antique Bronze Product Name: One Light Wall Mount Glass: Etched

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 7.25
Extension: 7.5
Bulb
Type: Spiral PL
Qty: 1
Wattage: 13
Finish: Antique Bronze
Product Name: One Light Wall Mount
Glass: Etched

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 706693
Product Name 71153-91-PL Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859940 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details