Capital Lighting, Inc. 71154-91-PL Exterior -Ceiling Mount 706692

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 5.50 Bulb Type: Spiral PL Qty: 1 Wattage: 13 Finish: Vintage Rust Product Name: One Light Flush Mount
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 5.50 Bulb Type: Spiral PL Qty: 1 Wattage: 13 Finish: Vintage Rust Product Name: One Light Flush Mount

Suppliers

Company
Product
Description
Supplier Links
71154-91-PL Exterior -Ceiling Mount - 706692 - Capital Lighting, Inc.
Columbus, OH, USA
71154-91-PL Exterior -Ceiling Mount
706692
71154-91-PL Exterior -Ceiling Mount 706692
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 5.50 Bulb Type: Spiral PL Qty: 1 Wattage: 13 Finish: Vintage Rust Product Name: One Light Flush Mount

PRODUCT DETAILS / SPECS
Width/Dia: 7.75
Height: 5.50
Bulb
Type: Spiral PL
Qty: 1
Wattage: 13
Finish: Vintage Rust
Product Name: One Light Flush Mount

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 706692
Product Name 71154-91-PL Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details