Capital Lighting, Inc. 71154-61-PL Exterior -Ceiling Mount 706690

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 5.50 Bulb Type: Spiral PL Qty: 1 Wattage: 13 Finish: Vintage Rust Product Name: One Light Flush Mount
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 5.50 Bulb Type: Spiral PL Qty: 1 Wattage: 13 Finish: Vintage Rust Product Name: One Light Flush Mount

Suppliers

Company
Product
Description
Supplier Links
71154-61-PL Exterior -Ceiling Mount - 706690 - Capital Lighting, Inc.
Columbus, OH, USA
71154-61-PL Exterior -Ceiling Mount
706690
71154-61-PL Exterior -Ceiling Mount 706690
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 5.50 Bulb Type: Spiral PL Qty: 1 Wattage: 13 Finish: Vintage Rust Product Name: One Light Flush Mount

PRODUCT DETAILS / SPECS
Width/Dia: 7.75
Height: 5.50
Bulb
Type: Spiral PL
Qty: 1
Wattage: 13
Finish: Vintage Rust
Product Name: One Light Flush Mount

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 706690
Product Name 71154-61-PL Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Emergency Lighting - 2892206 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 364mm(L)
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details