Capital Lighting, Inc. 8216-A61-PL Exterior -Post/Pier Head 706644

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 19.25 Bulb Qty: 1 Wattage: 26 Finish: Vintage Rust Product Name: One Light Post Outdoor Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 19.25 Bulb Qty: 1 Wattage: 26 Finish: Vintage Rust Product Name: One Light Post Outdoor Fixture

Suppliers

Company
Product
Description
Supplier Links
8216-A61-PL Exterior -Post/Pier Head - 706644 - Capital Lighting, Inc.
Columbus, OH, USA
8216-A61-PL Exterior -Post/Pier Head
706644
8216-A61-PL Exterior -Post/Pier Head 706644
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 19.25 Bulb Qty: 1 Wattage: 26 Finish: Vintage Rust Product Name: One Light Post Outdoor Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 19.25
Bulb
Qty: 1
Wattage: 26
Finish: Vintage Rust
Product Name: One Light Post Outdoor Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 706644
Product Name 8216-A61-PL Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318121 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 220mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details