Capital Lighting, Inc. 8562-51-PL Exterior -Wall Mount 706635

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 16.50 Extension: 10.25 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Rust Product Name: One Light Outdoor Fixture Glass: Double French Scavo
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 16.50 Extension: 10.25 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Rust Product Name: One Light Outdoor Fixture Glass: Double French Scavo

Suppliers

Company
Product
Description
Supplier Links
8562-51-PL Exterior -Wall Mount - 706635 - Capital Lighting, Inc.
Columbus, OH, USA
8562-51-PL Exterior -Wall Mount
706635
8562-51-PL Exterior -Wall Mount 706635
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 16.50 Extension: 10.25 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Rust Product Name: One Light Outdoor Fixture Glass: Double French Scavo

PRODUCT DETAILS / SPECS
Width/Dia: 8.25
Height: 16.50
Extension: 10.25
Bulb
Type: GU24
Qty: 1
Wattage: 13
Finish: Rust
Product Name: One Light Outdoor Fixture
Glass: Double French Scavo

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 706635
Product Name 8562-51-PL Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2863965 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 170mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details