Capital Lighting, Inc. 8560-51 Exterior -Wall Mt./Flush 706633

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 17.50 Extension: 5.25 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Rust Glass: Seeded
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 17.50 Extension: 5.25 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Rust Glass: Seeded

Suppliers

Company
Product
Description
Supplier Links
8560-51 Exterior -Wall Mt./Flush - 706633 - Capital Lighting, Inc.
Columbus, OH, USA
8560-51 Exterior -Wall Mt./Flush
706633
8560-51 Exterior -Wall Mt./Flush 706633
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 17.50 Extension: 5.25 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Rust Glass: Seeded

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 17.50
Extension: 5.25
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Rust
Glass: Seeded

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 706633
Product Name 8560-51 Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 180414 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details