Capital Lighting, Inc. 8560-51-PL Exterior -Wall Mt./Flush 706631

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 17.75 Extension: 5.25 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Rust Product Name: One Light Outdoor Fixture Glass: Double French Scavo
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 17.75 Extension: 5.25 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Rust Product Name: One Light Outdoor Fixture Glass: Double French Scavo

Suppliers

Company
Product
Description
Supplier Links
8560-51-PL Exterior -Wall Mt./Flush - 706631 - Capital Lighting, Inc.
Columbus, OH, USA
8560-51-PL Exterior -Wall Mt./Flush
706631
8560-51-PL Exterior -Wall Mt./Flush 706631
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 17.75 Extension: 5.25 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Rust Product Name: One Light Outdoor Fixture Glass: Double French Scavo

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 17.75
Extension: 5.25
Bulb
Type: GU24
Qty: 1
Wattage: 13
Finish: Rust
Product Name: One Light Outdoor Fixture
Glass: Double French Scavo

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 706631
Product Name 8560-51-PL Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Cabinet Lighting - 2234434 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 45mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details