Capital Lighting, Inc. 8561-51-PL Exterior -Wall Mount 706630

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 12.25 Extension: 8.25 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Rust Product Name: One Light Outdoor Fixture Glass: Double French Scavo
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 12.25 Extension: 8.25 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Rust Product Name: One Light Outdoor Fixture Glass: Double French Scavo

Suppliers

Company
Product
Description
Supplier Links
8561-51-PL Exterior -Wall Mount - 706630 - Capital Lighting, Inc.
Columbus, OH, USA
8561-51-PL Exterior -Wall Mount
706630
8561-51-PL Exterior -Wall Mount 706630
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 12.25 Extension: 8.25 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Rust Product Name: One Light Outdoor Fixture Glass: Double French Scavo

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 12.25
Extension: 8.25
Bulb
Type: GU24
Qty: 1
Wattage: 13
Finish: Rust
Product Name: One Light Outdoor Fixture
Glass: Double French Scavo

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 706630
Product Name 8561-51-PL Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105500 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details