Capital Lighting, Inc. 8991-61-PL Exterior -Wall Mount 706626

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 25.00 Extension: 14.75 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Vintage Rust Product Name: One Light Outdoor Fixture Glass: Double French Scavo
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 25.00 Extension: 14.75 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Vintage Rust Product Name: One Light Outdoor Fixture Glass: Double French Scavo

Suppliers

Company
Product
Description
Supplier Links
8991-61-PL Exterior -Wall Mount - 706626 - Capital Lighting, Inc.
Columbus, OH, USA
8991-61-PL Exterior -Wall Mount
706626
8991-61-PL Exterior -Wall Mount 706626
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 25.00 Extension: 14.75 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Vintage Rust Product Name: One Light Outdoor Fixture Glass: Double French Scavo

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 25.00
Extension: 14.75
Bulb
Type: GU24
Qty: 1
Wattage: 13
Finish: Vintage Rust
Product Name: One Light Outdoor Fixture
Glass: Double French Scavo

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 706626
Product Name 8991-61-PL Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318121 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 220mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details