Capital Lighting, Inc. 8993-61-PL Exterior -Wall Mount 706621

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 36.50 Extension: 22 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Vintage Rust Product Name: One Light Outdoor Fixture Glass: Double French Scavo
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 36.50 Extension: 22 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Vintage Rust Product Name: One Light Outdoor Fixture Glass: Double French Scavo

Suppliers

Company
Product
Description
Supplier Links
8993-61-PL Exterior -Wall Mount - 706621 - Capital Lighting, Inc.
Columbus, OH, USA
8993-61-PL Exterior -Wall Mount
706621
8993-61-PL Exterior -Wall Mount 706621
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 36.50 Extension: 22 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Vintage Rust Product Name: One Light Outdoor Fixture Glass: Double French Scavo

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 36.50
Extension: 22
Bulb
Type: GU24
Qty: 1
Wattage: 26
Finish: Vintage Rust
Product Name: One Light Outdoor Fixture
Glass: Double French Scavo

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 706621
Product Name 8993-61-PL Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1947689 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details