Capital Lighting, Inc. 8614-A61 Exterior -Hanging 706610

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 18.75 Bulb Qty: 3 Wattage: 60 Finish: Vintage Rust Glass: Clear Seeded
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 18.75 Bulb Qty: 3 Wattage: 60 Finish: Vintage Rust Glass: Clear Seeded

Suppliers

Company
Product
Description
Supplier Links
8614-A61 Exterior -Hanging - 706610 - Capital Lighting, Inc.
Columbus, OH, USA
8614-A61 Exterior -Hanging
706610
8614-A61 Exterior -Hanging 706610
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 18.75 Bulb Qty: 3 Wattage: 60 Finish: Vintage Rust Glass: Clear Seeded

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 18.75
Bulb
Qty: 3
Wattage: 60
Finish: Vintage Rust
Glass: Clear Seeded

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 706610
Product Name 8614-A61 Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892206 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 364mm(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details