PRODUCT DETAILS / SPECS
Width/Dia: 52.00
Height: 18.72
Bulb
Type: Fluorescent
Qty: 2
Wattage: 13
Finish: Powder Coated White
Weight: 18.4
Product Name: 52`` Ceiling Fan
UPC: 026586972005
Category: Ceiling Fans
Shipped Via: UPS
Safety Rating: UL/CUL
Safety Listing: Wet
Canopy: 5.12 Dia
Wire: 6.5`
Motor size: 153X15
Motor housing: 11.44
Manufacturer's Warranty: Limited Lifetime
Blade pitch: 12
Blade span: 52
Blade type: ABS
Electricity Use: 61
Light Kit: Included
Speeds: 3 speed RPM: Low - 67/High - 188
Optional Control: Fan Speed Pull Chain & On/Off Light Pull Chain
Reverse Air: Yes
Airflow Efficienty: 5058
Airflow Efficienty: 84
Instruction: http://www.montecarl
Parts Diagram: http://www.montecarl
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 706574 |
| Product Name | 5WF52WHD-L Fans-Ceiling Fans |