Capital Lighting, Inc. 1423-84 Mid. Chandeliers-Glass Up 706464

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 20.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 20.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel

Suppliers

Company
Product
Description
Supplier Links
1423-84 Mid. Chandeliers-Glass Up - 706464 - Capital Lighting, Inc.
Columbus, OH, USA
1423-84 Mid. Chandeliers-Glass Up
706464
1423-84 Mid. Chandeliers-Glass Up 706464
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 20.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel

PRODUCT DETAILS / SPECS
Width/Dia: 23.00
Height: 20.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Brushed Nickel

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 706464
Product Name 1423-84 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 1798133 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 273 mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details