Capital Lighting, Inc. NY9043B Exterior -Post/Pier Head 706450

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 23.00 Bulb Qty: 3 Wattage: 60 Finish: Polished Brass Weight: 20 Product Name: Three Light Outdoor Post UPC: 611728009383 Category: Outdoor Glass: Clear Beveled Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 23.00 Bulb Qty: 3 Wattage: 60 Finish: Polished Brass Weight: 20 Product Name: Three Light Outdoor Post UPC: 611728009383 Category: Outdoor Glass: Clear Beveled Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
NY9043B Exterior -Post/Pier Head - 706450 - Capital Lighting, Inc.
Columbus, OH, USA
NY9043B Exterior -Post/Pier Head
706450
NY9043B Exterior -Post/Pier Head 706450
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 23.00 Bulb Qty: 3 Wattage: 60 Finish: Polished Brass Weight: 20 Product Name: Three Light Outdoor Post UPC: 611728009383 Category: Outdoor Glass: Clear Beveled Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 23.00
Bulb
Qty: 3
Wattage: 60
Finish: Polished Brass
Weight: 20
Product Name: Three Light Outdoor Post
UPC: 611728009383
Category: Outdoor
Glass: Clear Beveled
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 706450
Product Name NY9043B Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 1468983 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 125mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details