PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 7.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Medici Bronze
Weight: 5
Product Name: Three Light Outdoor Flush Mount
UPC: 611728005491
Category: Outdoor
Glass: Clear
Safety Rating: CUL
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 706418 |
| Product Name | CL1265Z Exterior -Ceiling Mount |
| Application | Residential; Outdoor |