Capital Lighting, Inc. NY8317B Exterior -Wall Mount 706400

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 20.00 Extension: 10 Bulb Qty: 2 Wattage: 60 Finish: Polished Brass Weight: 12 Product Name: Two Light Outdoor Wall UPC: 611728009147 Category: Outdoor Glass: Clear Beveled Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 20.00 Extension: 10 Bulb Qty: 2 Wattage: 60 Finish: Polished Brass Weight: 12 Product Name: Two Light Outdoor Wall UPC: 611728009147 Category: Outdoor Glass: Clear Beveled Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
NY8317B Exterior -Wall Mount - 706400 - Capital Lighting, Inc.
Columbus, OH, USA
NY8317B Exterior -Wall Mount
706400
NY8317B Exterior -Wall Mount 706400
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 20.00 Extension: 10 Bulb Qty: 2 Wattage: 60 Finish: Polished Brass Weight: 12 Product Name: Two Light Outdoor Wall UPC: 611728009147 Category: Outdoor Glass: Clear Beveled Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 20.00
Extension: 10
Bulb
Qty: 2
Wattage: 60
Finish: Polished Brass
Weight: 12
Product Name: Two Light Outdoor Wall
UPC: 611728009147
Category: Outdoor
Glass: Clear Beveled
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 706400
Product Name NY8317B Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2105500 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details