Capital Lighting, Inc. 9141-407-PL Exterior -Wall Mount 706379

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 15.75 Extension: 10 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Prussian Gold Product Name: One Light Outdoor Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 15.75 Extension: 10 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Prussian Gold Product Name: One Light Outdoor Fixture

Suppliers

Company
Product
Description
Supplier Links
9141-407-PL Exterior -Wall Mount - 706379 - Capital Lighting, Inc.
Columbus, OH, USA
9141-407-PL Exterior -Wall Mount
706379
9141-407-PL Exterior -Wall Mount 706379
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 15.75 Extension: 10 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Prussian Gold Product Name: One Light Outdoor Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 15.75
Extension: 10
Bulb
Type: GU24
Qty: 1
Wattage: 13
Finish: Prussian Gold
Product Name: One Light Outdoor Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 706379
Product Name 9141-407-PL Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
LED Grow Lights - 2410009 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 38mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
Ingress Protection(IP) Rating Against Moisture 0
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details