Capital Lighting, Inc. 9142-407-PL Exterior -Wall Mount 706377

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 20.25 Extension: 12.75 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Prussian Gold Product Name: One Light Outdoor Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 20.25 Extension: 12.75 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Prussian Gold Product Name: One Light Outdoor Fixture

Suppliers

Company
Product
Description
Supplier Links
9142-407-PL Exterior -Wall Mount - 706377 - Capital Lighting, Inc.
Columbus, OH, USA
9142-407-PL Exterior -Wall Mount
706377
9142-407-PL Exterior -Wall Mount 706377
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 20.25 Extension: 12.75 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Prussian Gold Product Name: One Light Outdoor Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 20.25
Extension: 12.75
Bulb
Type: GU24
Qty: 1
Wattage: 13
Finish: Prussian Gold
Product Name: One Light Outdoor Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 706377
Product Name 9142-407-PL Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1884158 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.5 m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details