Capital Lighting, Inc. 9143-407-PL Exterior -Wall Mount 706376

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 23.25 Extension: 14.75 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Prussian Gold Product Name: One Light Outdoor Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 23.25 Extension: 14.75 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Prussian Gold Product Name: One Light Outdoor Fixture

Suppliers

Company
Product
Description
Supplier Links
9143-407-PL Exterior -Wall Mount - 706376 - Capital Lighting, Inc.
Columbus, OH, USA
9143-407-PL Exterior -Wall Mount
706376
9143-407-PL Exterior -Wall Mount 706376
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 23.25 Extension: 14.75 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Prussian Gold Product Name: One Light Outdoor Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 23.25
Extension: 14.75
Bulb
Type: GU24
Qty: 1
Wattage: 26
Finish: Prussian Gold
Product Name: One Light Outdoor Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 706376
Product Name 9143-407-PL Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856529 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 575mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details