Capital Lighting, Inc. 9149-407 Exterior -Ceiling Mount 706375

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 7.75 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Prussian Gold Product Name: Two Light Flush Mount Glass: Clear Seeded
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 7.75 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Prussian Gold Product Name: Two Light Flush Mount Glass: Clear Seeded

Suppliers

Company
Product
Description
Supplier Links
9149-407 Exterior -Ceiling Mount - 706375 - Capital Lighting, Inc.
Columbus, OH, USA
9149-407 Exterior -Ceiling Mount
706375
9149-407 Exterior -Ceiling Mount 706375
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 7.75 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Prussian Gold Product Name: Two Light Flush Mount Glass: Clear Seeded

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 7.75
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Prussian Gold
Product Name: Two Light Flush Mount
Glass: Clear Seeded

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 706375
Product Name 9149-407 Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2768604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details