Capital Lighting, Inc. 9146-407-PL Exterior -Post/Pier Head 706372

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 22.25 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Prussian Gold Product Name: One Light Post
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 22.25 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Prussian Gold Product Name: One Light Post

Suppliers

Company
Product
Description
Supplier Links
9146-407-PL Exterior -Post/Pier Head - 706372 - Capital Lighting, Inc.
Columbus, OH, USA
9146-407-PL Exterior -Post/Pier Head
706372
9146-407-PL Exterior -Post/Pier Head 706372
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 22.25 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Prussian Gold Product Name: One Light Post

PRODUCT DETAILS / SPECS
Width/Dia: 10.25
Height: 22.25
Bulb
Type: GU24
Qty: 1
Wattage: 26
Finish: Prussian Gold
Product Name: One Light Post

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 706372
Product Name 9146-407-PL Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105493 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details