Capital Lighting, Inc. 9806-143 Exterior -Post/Pier Head 706368

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 12.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oil Rubbed Bronze Glass: Etched Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 12.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oil Rubbed Bronze Glass: Etched Opal

Suppliers

Company
Product
Description
Supplier Links
9806-143 Exterior -Post/Pier Head - 706368 - Capital Lighting, Inc.
Columbus, OH, USA
9806-143 Exterior -Post/Pier Head
706368
9806-143 Exterior -Post/Pier Head 706368
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 12.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oil Rubbed Bronze Glass: Etched Opal

PRODUCT DETAILS / SPECS
Width/Dia: 8.25
Height: 12.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Oil Rubbed Bronze
Glass: Etched Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 706368
Product Name 9806-143 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234478 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details