Capital Lighting, Inc. 9801-143 Exterior -Wall Mt./Flush 706364

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 9.50 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Oil Rubbed Bronze Glass: Etched Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 9.50 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Oil Rubbed Bronze Glass: Etched Opal

Suppliers

Company
Product
Description
Supplier Links
9801-143 Exterior -Wall Mt./Flush - 706364 - Capital Lighting, Inc.
Columbus, OH, USA
9801-143 Exterior -Wall Mt./Flush
706364
9801-143 Exterior -Wall Mt./Flush 706364
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 9.50 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Oil Rubbed Bronze Glass: Etched Opal

PRODUCT DETAILS / SPECS
Width/Dia: 7.25
Height: 9.50
Extension: 4
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Oil Rubbed Bronze
Glass: Etched Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 706364
Product Name 9801-143 Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286506 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details