Capital Lighting, Inc. 9802-143 Exterior -Wall Mt./Flush 706361

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 12.00 Extension: 4.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Oil Rubbed Bronze Glass: Etched Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 12.00 Extension: 4.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Oil Rubbed Bronze Glass: Etched Opal

Suppliers

Company
Product
Description
Supplier Links
9802-143 Exterior -Wall Mt./Flush - 706361 - Capital Lighting, Inc.
Columbus, OH, USA
9802-143 Exterior -Wall Mt./Flush
706361
9802-143 Exterior -Wall Mt./Flush 706361
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 12.00 Extension: 4.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Oil Rubbed Bronze Glass: Etched Opal

PRODUCT DETAILS / SPECS
Width/Dia: 7.75
Height: 12.00
Extension: 4.25
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Oil Rubbed Bronze
Glass: Etched Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 706361
Product Name 9802-143 Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065991 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details