Capital Lighting, Inc. 9156-A357 Exterior -Post/Pier Head 706348

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 16.25 Bulb Qty: 3 Wattage: 60 Finish: Iron Oxide Product Name: Three Light Post Glass: Mouth Blown Seeded
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 16.25 Bulb Qty: 3 Wattage: 60 Finish: Iron Oxide Product Name: Three Light Post Glass: Mouth Blown Seeded

Suppliers

Company
Product
Description
Supplier Links
9156-A357 Exterior -Post/Pier Head - 706348 - Capital Lighting, Inc.
Columbus, OH, USA
9156-A357 Exterior -Post/Pier Head
706348
9156-A357 Exterior -Post/Pier Head 706348
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 16.25 Bulb Qty: 3 Wattage: 60 Finish: Iron Oxide Product Name: Three Light Post Glass: Mouth Blown Seeded

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 16.25
Bulb
Qty: 3
Wattage: 60
Finish: Iron Oxide
Product Name: Three Light Post
Glass: Mouth Blown Seeded

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 706348
Product Name 9156-A357 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2680605 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.045m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details