Capital Lighting, Inc. 9901-61 Flush Mounts-Bowl Style 706334

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 7.75 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Vintage Rust Product Name: Two Light Flush Mount Glass: Double French Scavo
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 7.75 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Vintage Rust Product Name: Two Light Flush Mount Glass: Double French Scavo

Suppliers

Company
Product
Description
Supplier Links
9901-61 Flush Mounts-Bowl Style - 706334 - Capital Lighting, Inc.
Columbus, OH, USA
9901-61 Flush Mounts-Bowl Style
706334
9901-61 Flush Mounts-Bowl Style 706334
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 7.75 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Vintage Rust Product Name: Two Light Flush Mount Glass: Double French Scavo

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 7.75
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Vintage Rust
Product Name: Two Light Flush Mount
Glass: Double French Scavo

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 706334
Product Name 9901-61 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2856529 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 575mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details