PRODUCT DETAILS / SPECS
Width/Dia: 52.00
Height: 13.97
Bulb
Finish: English Pewter
Weight: 14.23
Product Name: 52`` Ceiling Fan
UPC: 026586955923
Category: Ceiling Fans
Shipped Via: UPS
Safety Rating: UL/CUL
Safety Listing: Dry
Canopy: 5.16 Dia
Wire: 6.5`
Motor size: 153X15
Motor housing: 11.02
Manufacturer's Warranty: Limited Lifetime
Blade pitch: 12
Blade span: 52
Electricity Use: 59
Speeds: 3 speed RPM: Low - 80/High - 182
Optional Control: Pull Chain
Reverse Air: Yes
Airflow Efficienty: 4516
Airflow Efficienty: 76
Instruction: http://www.montecarl
Parts Diagram: http://www.montecarl
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 706238 |
| Product Name | 5OR52EP Fans-Ceiling Fans |