PRODUCT DETAILS / SPECS
Width/Dia: 52.00
Height: 14.90
Bulb
Finish: Roman Bronze
Weight: 29.75
Product Name: 52`` Ceiling Fan
UPC: 026586954414
Category: Ceiling Fans
Shipped Via: UPS
Safety Rating: UL/CUL
Safety Listing: Dry
Canopy: 5.12 Dia
Wire: 6.5`
Motor size: 188X20
Motor housing: 14.47
Manufacturer's Warranty: Limited Lifetime
Blade pitch: 14
Blade span: 52
Electricity Use: 74
Speeds: 3 speed RPM: Low - 78/High - 197
Optional Control: Pull Chain
Reverse Air: Yes
Airflow Efficienty: 6134
Airflow Efficienty: 83
Instruction: http://www.montecarl
Parts Diagram: http://www.montecarl
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 706181 |
| Product Name | 5AB52RB Fans-Ceiling Fans |