Capital Lighting, Inc. P5104-617 Bathroom Fixtures-Four Lights 706126

Description
PRODUCT DETAILS / SPECS Width/Dia: 37.00 Height: 8.50 Extension: 4.25 Bulb Type: G9 Qty: 4 Wattage: 40 Finish: Bronze Product Name: Four Light Bath Category: Bath Glass: Opal Art
Description
PRODUCT DETAILS / SPECS Width/Dia: 37.00 Height: 8.50 Extension: 4.25 Bulb Type: G9 Qty: 4 Wattage: 40 Finish: Bronze Product Name: Four Light Bath Category: Bath Glass: Opal Art

Suppliers

Company
Product
Description
Supplier Links
P5104-617 Bathroom Fixtures-Four Lights - 706126 - Capital Lighting, Inc.
Columbus, OH, USA
P5104-617 Bathroom Fixtures-Four Lights
706126
P5104-617 Bathroom Fixtures-Four Lights 706126
PRODUCT DETAILS / SPECS Width/Dia: 37.00 Height: 8.50 Extension: 4.25 Bulb Type: G9 Qty: 4 Wattage: 40 Finish: Bronze Product Name: Four Light Bath Category: Bath Glass: Opal Art

PRODUCT DETAILS / SPECS
Width/Dia: 37.00
Height: 8.50
Extension: 4.25
Bulb
Type: G9
Qty: 4
Wattage: 40
Finish: Bronze
Product Name: Four Light Bath
Category: Bath
Glass: Opal Art

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 706126
Product Name P5104-617 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856544 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.644m(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details