PRODUCT DETAILS / SPECS
Width/Dia: 52.00
Height: 12.00
Bulb
Qty: 2
Wattage: 60
Finish: Belcaro Walnut
Weight: 31
Product Name: 52`` Ceiling Fan With Light and Remote Control
UPC: 706411029400
Category: Ceiling Fan
Glass: Aged Champagne
Safety Rating: UL
Safety Listing: indoor
Motor size: 172x17
Manufacturer's Warranty: Limited Lifetime
Blade pitch: 14
Blade span: 52
Electricity Use: 80
Light Kit: Integrated
Speeds: 3 Speed
Optional Control: RC213 - Hand Held 3 - Speed Fan & Up/Down Light Dimmer (with Wall Holster)
Reverse Air: Yes
Airflow Efficienty: 76
Airflow Efficienty: 6050
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 706085 |
| Product Name | F544-BCW Fans-Huggers |