PRODUCT DETAILS / SPECS
Width/Dia: 52.00
Height: 20.91
Bulb
Finish: Weathered Iron
Weight: 36.96
Product Name: 52`` Ceiling Fan
UPC: 026586943555
Category: Ceiling Fans
Shipped Via: UPS
Safety Rating: UL/CUL
Safety Listing: Dry
Canopy: 6.29 Dia
Wire: 6.5`
Motor size: 188X22
Motor housing: 13.89
Manufacturer's Warranty: Limited Lifetime
Blade pitch: 16
Blade span: 52
Electricity Use: 84
Speeds: 3 speed RPM: Low - 42/High - 151
Optional Control: Pull Chain
Reverse Air: Yes
Airflow Efficienty: 5798
Airflow Efficienty: 69
Instruction: http://www.montecarl
Parts Diagram: http://www.montecarl
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 706015 |
| Product Name | 5GL52WI Fans-Ceiling Fans |