Capital Lighting, Inc. 3890-WSC GB Sconces-Pocket 705867

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 9.00 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Golden Bronze Product Name: One Light Wall Sconce Category: Sconce Glass: Antique Marbled Safety Listing: Dry Canopy: 15``Wx8.75``H Wire: 8`
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 9.00 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Golden Bronze Product Name: One Light Wall Sconce Category: Sconce Glass: Antique Marbled Safety Listing: Dry Canopy: 15``Wx8.75``H Wire: 8`

Suppliers

Company
Product
Description
Supplier Links
3890-WSC GB Sconces-Pocket - 705867 - Capital Lighting, Inc.
Columbus, OH, USA
3890-WSC GB Sconces-Pocket
705867
3890-WSC GB Sconces-Pocket 705867
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 9.00 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Golden Bronze Product Name: One Light Wall Sconce Category: Sconce Glass: Antique Marbled Safety Listing: Dry Canopy: 15``Wx8.75``H Wire: 8`

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 9.00
Extension: 7
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Golden Bronze
Product Name: One Light Wall Sconce
Category: Sconce
Glass: Antique Marbled
Safety Listing: Dry
Canopy: 15``Wx8.75``H
Wire: 8`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 705867
Product Name 3890-WSC GB Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859942 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details