Capital Lighting, Inc. 3890-BA3 GB Bathroom Fixtures-Three Lights 705866

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 9.00 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Golden Bronze Product Name: Three Light Vanity Category: Bath Fixture Glass: Sq Antique Marbled Safety Listing: Damp Canopy: 7.5``Wx4.75``H Wire: 8`
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 9.00 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Golden Bronze Product Name: Three Light Vanity Category: Bath Fixture Glass: Sq Antique Marbled Safety Listing: Damp Canopy: 7.5``Wx4.75``H Wire: 8`

Suppliers

Company
Product
Description
Supplier Links
3890-BA3 GB Bathroom Fixtures-Three Lights - 705866 - Capital Lighting, Inc.
Columbus, OH, USA
3890-BA3 GB Bathroom Fixtures-Three Lights
705866
3890-BA3 GB Bathroom Fixtures-Three Lights 705866
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 9.00 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Golden Bronze Product Name: Three Light Vanity Category: Bath Fixture Glass: Sq Antique Marbled Safety Listing: Damp Canopy: 7.5``Wx4.75``H Wire: 8`

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 9.00
Extension: 8
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Golden Bronze
Product Name: Three Light Vanity
Category: Bath Fixture
Glass: Sq Antique Marbled
Safety Listing: Damp
Canopy: 7.5``Wx4.75``H
Wire: 8`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 705866
Product Name 3890-BA3 GB Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details