Capital Lighting, Inc. 3890-13 GB Flush Mounts-Bowl Style 705862

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 7.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Golden Bronze Product Name: 13 Flush Mount Category: Flush Mount Glass: Antique Marbled Safety Listing: Damp Wire: 8`
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 7.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Golden Bronze Product Name: 13 Flush Mount Category: Flush Mount Glass: Antique Marbled Safety Listing: Damp Wire: 8`

Suppliers

Company
Product
Description
Supplier Links
3890-13 GB Flush Mounts-Bowl Style - 705862 - Capital Lighting, Inc.
Columbus, OH, USA
3890-13 GB Flush Mounts-Bowl Style
705862
3890-13 GB Flush Mounts-Bowl Style 705862
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 7.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Golden Bronze Product Name: 13 Flush Mount Category: Flush Mount Glass: Antique Marbled Safety Listing: Damp Wire: 8`

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 7.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Golden Bronze
Product Name: 13 Flush Mount
Category: Flush Mount
Glass: Antique Marbled
Safety Listing: Damp
Wire: 8`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 705862
Product Name 3890-13 GB Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318120 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 170mm(L)
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details