Capital Lighting, Inc. 3890-10 GB Island/Pool Table-2 Light Bar 705860

Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 19.00 Extension: 13 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Golden Bronze Product Name: Island Light Category: Island Glass: Antique Marbled Safety Listing: Dry Canopy: 10``Wx5``Hx2``E Chain: 10` Wire: 12`
Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 19.00 Extension: 13 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Golden Bronze Product Name: Island Light Category: Island Glass: Antique Marbled Safety Listing: Dry Canopy: 10``Wx5``Hx2``E Chain: 10` Wire: 12`

Suppliers

Company
Product
Description
Supplier Links
3890-10 GB Island/Pool Table-2 Light Bar - 705860 - Capital Lighting, Inc.
Columbus, OH, USA
3890-10 GB Island/Pool Table-2 Light Bar
705860
3890-10 GB Island/Pool Table-2 Light Bar 705860
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 19.00 Extension: 13 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Golden Bronze Product Name: Island Light Category: Island Glass: Antique Marbled Safety Listing: Dry Canopy: 10``Wx5``Hx2``E Chain: 10` Wire: 12`

PRODUCT DETAILS / SPECS
Width/Dia: 33.00
Height: 19.00
Extension: 13
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Golden Bronze
Product Name: Island Light
Category: Island
Glass: Antique Marbled
Safety Listing: Dry
Canopy: 10``Wx5``Hx2``E
Chain: 10`
Wire: 12`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 705860
Product Name 3890-10 GB Island/Pool Table-2 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1256911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.23 m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details