Capital Lighting, Inc. 3890-GM4 GB Mini Chandeliers-Glass Shade 705845

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 16.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Golden Bronze Product Name: Mini Chandelier Category: Chandelier - Mini Glass: Antique Marbled Safety Listing: Dry Canopy: 5``Dx1``E Chain: 6` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 16.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Golden Bronze Product Name: Mini Chandelier Category: Chandelier - Mini Glass: Antique Marbled Safety Listing: Dry Canopy: 5``Dx1``E Chain: 6` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
3890-GM4 GB Mini Chandeliers-Glass Shade - 705845 - Capital Lighting, Inc.
Columbus, OH, USA
3890-GM4 GB Mini Chandeliers-Glass Shade
705845
3890-GM4 GB Mini Chandeliers-Glass Shade 705845
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 16.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Golden Bronze Product Name: Mini Chandelier Category: Chandelier - Mini Glass: Antique Marbled Safety Listing: Dry Canopy: 5``Dx1``E Chain: 6` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 16.00
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Golden Bronze
Product Name: Mini Chandelier
Category: Chandelier - Mini
Glass: Antique Marbled
Safety Listing: Dry
Canopy: 5``Dx1``E
Chain: 6`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 705845
Product Name 3890-GM4 GB Mini Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 180417 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details