Capital Lighting, Inc. 8063-GM4 BUS Mini Chandeliers-Glass Shade 705808

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 19.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Burnt Sienna Product Name: Mini Chandelier Category: Chandelier - Mini Glass: Tea Stone Safety Listing: Dry Canopy: 5``Dx1``E Chain: 6` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 19.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Burnt Sienna Product Name: Mini Chandelier Category: Chandelier - Mini Glass: Tea Stone Safety Listing: Dry Canopy: 5``Dx1``E Chain: 6` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
8063-GM4 BUS Mini Chandeliers-Glass Shade - 705808 - Capital Lighting, Inc.
Columbus, OH, USA
8063-GM4 BUS Mini Chandeliers-Glass Shade
705808
8063-GM4 BUS Mini Chandeliers-Glass Shade 705808
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 19.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Burnt Sienna Product Name: Mini Chandelier Category: Chandelier - Mini Glass: Tea Stone Safety Listing: Dry Canopy: 5``Dx1``E Chain: 6` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 19.00
Bulb
Type: Medium
Qty: 4
Wattage: 60
Finish: Burnt Sienna
Product Name: Mini Chandelier
Category: Chandelier - Mini
Glass: Tea Stone
Safety Listing: Dry
Canopy: 5``Dx1``E
Chain: 6`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 705808
Product Name 8063-GM4 BUS Mini Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892354 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details